multicomp PRO Enclosure, 1.38 X 3.15 X 4.92; Enclosure Type Multicomp Pro MCRL6215

Description
ENCLOSURE, 1.38" X 3.15" X 4.92"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:125mm; External Width - Metric:80mm; External Depth - Metric:35mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, 1.38" X 3.15" X 4.92"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:125mm; External Width - Metric:80mm; External Depth - Metric:35mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1.38 X 3.15 X 4.92; Enclosure Type Multicomp Pro - 03P2258 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1.38 X 3.15 X 4.92; Enclosure Type Multicomp Pro
03P2258
Enclosure, 1.38 X 3.15 X 4.92; Enclosure Type Multicomp Pro 03P2258
ENCLOSURE, 1.38" X 3.15" X 4.92"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:125mm; External Width - Metric:80mm; External Depth - Metric:35mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 1.38" X 3.15" X 4.92"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:125mm; External Width - Metric:80mm; External Depth - Metric:35mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 03P2258
Product Name Enclosure, 1.38 X 3.15 X 4.92; Enclosure Type Multicomp Pro
Length 4.92 inch (125 mm)
Width 3.15 inch (80 mm)
Depth 1.38 inch (35 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Hand Held Enclosures - 1325376 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.46 inch (88 mm)
Width 5.75 inch (146 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1436D - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10.25 inch (260 mm)
Width 3.25 inch (82.55 mm)
View Details
5 suppliers