multicomp PRO Enclosure, 1.57 X 4.13 X 7.01; Enclosure Type Multicomp Pro MCRL6055

Description
ENCLOSURE, 1.57" X 4.13" X 7.01"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:178mm; External Width - Metric:105mm; External Depth - Metric:40mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 1.57" X 4.13" X 7.01"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:178mm; External Width - Metric:105mm; External Depth - Metric:40mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1.57 X 4.13 X 7.01; Enclosure Type Multicomp Pro - 03P2252 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1.57 X 4.13 X 7.01; Enclosure Type Multicomp Pro
03P2252
Enclosure, 1.57 X 4.13 X 7.01; Enclosure Type Multicomp Pro 03P2252
ENCLOSURE, 1.57" X 4.13" X 7.01"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:178mm; External Width - Metric:105mm; External Depth - Metric:40mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 1.57" X 4.13" X 7.01"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:178mm; External Width - Metric:105mm; External Depth - Metric:40mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 03P2252
Product Name Enclosure, 1.57 X 4.13 X 7.01; Enclosure Type Multicomp Pro
Length 7.01 inch (178 mm)
Width 4.13 inch (105 mm)
Depth 1.57 inch (40 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGM20LG - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details