multicomp PRO Enclosure, 1.57 X 2.56 X 5.67; Enclosure Type Multicomp Pro MCRL6035

Description
ENCLOSURE, 1.57" X 2.56" X 5.67"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:144mm; External Width - Metric:65mm; External Depth - Metric:40mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, 1.57" X 2.56" X 5.67"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:144mm; External Width - Metric:65mm; External Depth - Metric:40mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1.57 X 2.56 X 5.67; Enclosure Type Multicomp Pro - 03P2251 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1.57 X 2.56 X 5.67; Enclosure Type Multicomp Pro
03P2251
Enclosure, 1.57 X 2.56 X 5.67; Enclosure Type Multicomp Pro 03P2251
ENCLOSURE, 1.57" X 2.56" X 5.67"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:144mm; External Width - Metric:65mm; External Depth - Metric:40mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 1.57" X 2.56" X 5.67"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:144mm; External Width - Metric:65mm; External Depth - Metric:40mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 03P2251
Product Name Enclosure, 1.57 X 2.56 X 5.67; Enclosure Type Multicomp Pro
Length 5.67 inch (144 mm)
Width 2.56 inch (65 mm)
Depth 1.57 inch (40 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 7.68 inch (195 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 001113 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.35 inch (85.09 mm)
Width 2.36 inch (59.94 mm)
View Details