multicomp PRO Aluminium Electrolytic Capacitor, Rh Series, 1000 F, 20%, 63 V, 16 Mm, Radial Leaded Rohs Compliant Multicomp Pro MCRH63V108M16X32

Description
Aluminium Electrolytic Capacitor, RH Series, 1000 - F, - 20%, 63 V, 16 mm, Radial Leaded RoHS Compliant: Yes
Datasheet
Description
Aluminium Electrolytic Capacitor, RH Series, 1000 - F, - 20%, 63 V, 16 mm, Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Electrolytic Capacitor, Rh Series, 1000 F, 20%, 63 V, 16 Mm, Radial Leaded Rohs Compliant Multicomp Pro - 38K4856 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Rh Series, 1000 F, 20%, 63 V, 16 Mm, Radial Leaded Rohs Compliant Multicomp Pro
38K4856
Aluminium Electrolytic Capacitor, Rh Series, 1000 F, 20%, 63 V, 16 Mm, Radial Leaded Rohs Compliant Multicomp Pro 38K4856
Aluminium Electrolytic Capacitor, RH Series, 1000 - F, - 20%, 63 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, RH Series, 1000 - F, - 20%, 63 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 38K4856
Product Name Aluminium Electrolytic Capacitor, Rh Series, 1000 F, 20%, 63 V, 16 Mm, Radial Leaded Rohs Compliant Multicomp Pro
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050522500271FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details