The Aluminium Electrolytic Capacitor, RH Series, part number 55T0596, has a nominal capacitance of 0.1 F with a tolerance of ±20%. It features a radial leaded design and is compliant with RoHS standards. The capacitor operates within a temperature range of -40°C to +105°C and has a rated working voltage range of 6.3V DC to 100V DC. It is designed for general-purpose applications and is guaranteed to last 2,000 hours at 105°C under rated voltage conditions. The maximum permissible ripple current varies based on the working voltage, with specific values provided for different capacitance levels. This capacitor is suitable for applications requiring reliable performance in a compact form factor.
Aluminium Electrolytic Capacitor, RH Series, 0.1 - F, - 20%, 5 mm, Radial Leaded RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 55T0596 |
| Product Name | Aluminium Electrolytic Capacitor, Rh Series, 0.1 F, 20%, 5 Mm, Radial Leaded Rohs Compliant Multicomp Pro |
| Configuration / Form Factor | Leaded Capacitor |