multicomp PRO Aluminum Electrolytic Capacitor 330Uf, 25V, 20%, Radial; Capacitance Multicomp Pro MCRH25V337M10X13

Description
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 25V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 25V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 330Uf, 25V, 20%, Radial; Capacitance Multicomp Pro - 70K9757 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 330Uf, 25V, 20%, Radial; Capacitance Multicomp Pro
70K9757
Aluminum Electrolytic Capacitor 330Uf, 25V, 20%, Radial; Capacitance Multicomp Pro 70K9757
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 25V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 25V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Rh Series, 330 F, 20%, 25 V, 10 Mm, Radial Leaded Rohs Compliant Multicomp Pro - 38K4839 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Rh Series, 330 F, 20%, 25 V, 10 Mm, Radial Leaded Rohs Compliant Multicomp Pro
38K4839
Aluminium Electrolytic Capacitor, Rh Series, 330 F, 20%, 25 V, 10 Mm, Radial Leaded Rohs Compliant Multicomp Pro 38K4839
Aluminium Electrolytic Capacitor, RH Series, 330 - F, - 20%, 25 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, RH Series, 330 - F, - 20%, 25 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70K9757 38K4839
Product Name Aluminum Electrolytic Capacitor 330Uf, 25V, 20%, Radial; Capacitance Multicomp Pro Aluminium Electrolytic Capacitor, Rh Series, 330 F, 20%, 25 V, 10 Mm, Radial Leaded Rohs Compliant Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101123U100DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers