multicomp PRO Aluminum Electrolytic Capacitor 4700Uf, 16V, 20%, Radial; Capacitance Multicomp Pro MCRH16V478M16X32

Description
ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 16V, 20%, RADIAL; Capacitance:4700µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Through Hole; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Length:-RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 16V, 20%, RADIAL; Capacitance:4700µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Through Hole; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Length:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 4700Uf, 16V, 20%, Radial; Capacitance Multicomp Pro - 70K9751 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4700Uf, 16V, 20%, Radial; Capacitance Multicomp Pro
70K9751
Aluminum Electrolytic Capacitor 4700Uf, 16V, 20%, Radial; Capacitance Multicomp Pro 70K9751
ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 16V, 20%, RADIAL; Capacitance:4700µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Through Hole; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Length:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 16V, 20%, RADIAL; Capacitance:4700µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Through Hole; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Length:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 70K9751
Product Name Aluminum Electrolytic Capacitor 4700Uf, 16V, 20%, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Through Hole
Capacitance Type Fixed
Features Polarized
Capacitance Range 4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C233T200DG1DS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers