multicomp PRO Aluminum Electrolytic Capacitor 330Uf, 16V, 20%, Radial; Capacitance Multicomp Pro MCRH16V337M8X11

Description
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 16V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Through Hole; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mmRoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 16V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Through Hole; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 330Uf, 16V, 20%, Radial; Capacitance Multicomp Pro - 70K9747 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 330Uf, 16V, 20%, Radial; Capacitance Multicomp Pro
70K9747
Aluminum Electrolytic Capacitor 330Uf, 16V, 20%, Radial; Capacitance Multicomp Pro 70K9747
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 16V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Through Hole; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 16V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Through Hole; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mmRoHS Compliant: Yes

Supplier's Site
Aluminium Electrolytic Capacitor, Rh Series, 330 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Multicomp Pro - 38K4829 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Rh Series, 330 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Multicomp Pro
38K4829
Aluminium Electrolytic Capacitor, Rh Series, 330 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Multicomp Pro 38K4829
Aluminium Electrolytic Capacitor, RH Series, 330 - F, - 20%, 16 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, RH Series, 330 - F, - 20%, 16 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70K9747 38K4829
Product Name Aluminum Electrolytic Capacitor 330Uf, 16V, 20%, Radial; Capacitance Multicomp Pro Aluminium Electrolytic Capacitor, Rh Series, 330 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Through Hole Leaded Capacitor
Capacitance Type Fixed Fixed
Features Polarized
Capacitance Range 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101902U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers