ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 16V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes
Aluminium Electrolytic Capacitor, RH Series, 100 - F, - 20%, 16 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 70K9741 | 38K4824 |
| Product Name | Aluminum Electrolytic Capacitor 100Uf, 16V, 20%, Radial; Capacitance Multicomp Pro | Aluminium Electrolytic Capacitor, Rh Series, 100 F, 20%, 16 V, 6.3 Mm, Radial Leaded Rohs Compliant Multicomp Pro |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Features | Polarized |