The Aluminum Electrolytic Capacitor 10¬µF, 16V, 20%, Radial from the MCRH series is designed for general-purpose applications. It features a capacitance tolerance of ¬±20% at 20¬8C and 120Hz, with a rated lifetime of 2000 hours at 105¬8C. The operating temperature range is from -40¬8C to +105¬8C, making it suitable for various environmental conditions. This capacitor has a maximum ripple current rating that varies with capacitance and voltage, ensuring reliable performance under load. It is RoHS compliant and has a lead spacing of 2mm, suitable for through-hole mounting. The product is characterized by its safe vent construction, which enhances reliability in high-temperature applications.
ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 16V, 20%, RADIAL; Capacitance:10µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Through Hole; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 70K9740 |
| Product Name | Aluminum Electrolytic Capacitor 10Uf, 16V, 20%, Radial; Capacitance Multicomp Pro |
| Configuration / Form Factor | Leaded Capacitor; Through Hole |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |