The Aluminum Electrolytic Capacitor 2200OºF, 10V, 20%, Radial from the MCRH series is designed for general-purpose applications. It features a capacitance of 2200OºF with a tolerance of ±20% at 20°C and 120Hz. The capacitor operates within a temperature range of -40°C to +105°C and has a rated working voltage of 10V DC. It is constructed with a safely venting design and is guaranteed for a lifetime of 2000 hours at 105°C. The lead spacing is 5mm, and the product is RoHS compliant. This capacitor is suitable for applications requiring reliable performance in moderate temperature environments.
ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 10V, 20%, RADIAL; Capacitance:2200µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Through Hole; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 70K9723 |
| Product Name | Aluminum Electrolytic Capacitor 2200Uf, 10V, 20%, Radial; Capacitance Multicomp Pro |
| Configuration / Form Factor | Leaded Capacitor; Through Hole |
| Capacitance Type | Fixed |
| Features | Polarized |
| Capacitance Range | 2200 microF |