ALUMINUM ELECTROLYTIC CAPACITOR 4.7UF, 100V, 20%, RADIAL; Capacitance:4.7µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Width:-RoHS Compliant: Yes
Aluminium Electrolytic Capacitor, RH Series, 4.7 - F, - 20%, 100 V, 5 mm, Radial Leaded RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 70K9738 | 55T0587 |
| Product Name | Aluminum Electrolytic Capacitor 4.7Uf, 100V, 20%, Radial; Capacitance Multicomp Pro | Aluminium Electrolytic Capacitor, Rh Series, 4.7 F, 20%, 100 V, 5 Mm, Radial Leaded Rohs Compliant Multicomp Pro |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| Features | Polarized | |
| Capacitance Range | 4.7 microF |