The MCRFT2CO730LT is a 2-pole interface relay with a lockable test button and integrated non-polarity LED, rated for 8A at 250V AC and 1/6HP motor load at 240V AC. It features a plug-in mounting style, weighs approximately 20g, and operates within an ambient temperature range of -40°C to +55°C. The relay has a 230V AC coil, with a coil resistance of 23,000 Ω, and meets dielectric strength ratings of 1,000V AC between open contacts, 3,000V AC between poles, and 5,000V AC between contact and coil. Contact material is silver alloy, with initial contact resistance ≤50mΩ and an electrical life of ≥10⁵ cycles. The test button is colored red to indicate AC coil type.
POWER RELAY, 230VAC, 8A, DPDT, SOCKET; Contact Configuration:DPDT; Coil Voltage:230VAC; Contact Current:8A; Product Range:RFT Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 44AC2589 |
| Product Name | Power Relay, 230Vac, 8A, Dpdt, Socket; Contact Configuration Multicomp |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |