RFT Interface Relay with lockable test button and integrated non-polarity LED, designed for switching resistive loads up to 12A at 250V AC or 30V DC and motor loads up to 1/3HP at 240V AC. The MCRFT1CO024LT variant features a 24V DC coil with 1100Ω resistance, plug-in mounting, and operates within -40°C to +55°C ambient temperature. Contact material is silver alloy with initial contact resistance ≤50mΩ. Insulation strength is rated at 5,000V AC between contact and coil. The relay includes a visual inspection window and color-coded test button for coil identification. Weight is approximately 20g. Electrical life is ≥10⁵ cycles at 1800 operations per hour.
POWER RELAY, 24VDC, 12A, SPDT, SOCKET; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:12A; Product Range:RFT Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 44AC2582 |
| Product Name | Power Relay, 24Vdc, 12A, Spdt, Socket; Contact Configuration Multicomp |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |