multicomp PRO Cap, 2.4Pf, 50V, 0402, Reel; Capacitance Multicomp Pro MCRF15N2R4B500CT

Description
CAP, 2.4PF, 50V, 0402, REEL; Capacitance:2.4pF; Voltage Rating:50V; Product Range:MCRF Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
CAP, 2.4PF, 50V, 0402, REEL; Capacitance:2.4pF; Voltage Rating:50V; Product Range:MCRF Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 2.4Pf, 50V, 0402, Reel; Capacitance Multicomp Pro - 03AC2965 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.4Pf, 50V, 0402, Reel; Capacitance Multicomp Pro
03AC2965
Cap, 2.4Pf, 50V, 0402, Reel; Capacitance Multicomp Pro 03AC2965
CAP, 2.4PF, 50V, 0402, REEL; Capacitance:2.4pF; Voltage Rating:50V; Product Range:MCRF Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 2.4PF, 50V, 0402, REEL; Capacitance:2.4pF; Voltage Rating:50V; Product Range:MCRF Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.4Pf, 50V, 0402; Capacitance Multicomp Pro - 84W8012 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.4Pf, 50V, 0402; Capacitance Multicomp Pro
84W8012
Cap, 2.4Pf, 50V, 0402; Capacitance Multicomp Pro 84W8012
CAP, 2.4PF, 50V, 0402; Capacitance:2.4pF; Voltage Rating:50V; Product Range:MCRF Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

CAP, 2.4PF, 50V, 0402; Capacitance:2.4pF; Voltage Rating:50V; Product Range:MCRF Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 03AC2965
Product Name Cap, 2.4Pf, 50V, 0402, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 2.40E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0505J250P200BQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C154U030DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details