multicomp PRO Cap, 2.4Pf, 50V, 0402; Capacitance Multicomp Pro MCRF15N2R4A500CT

Description
CAP, 2.4PF, 50V, 0402; Capacitance:2.4pF; Voltage Rating:50V; Product Range:MCRF Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes
Description
CAP, 2.4PF, 50V, 0402; Capacitance:2.4pF; Voltage Rating:50V; Product Range:MCRF Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 2.4Pf, 50V, 0402; Capacitance Multicomp Pro - 84W8011 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.4Pf, 50V, 0402; Capacitance Multicomp Pro
84W8011
Cap, 2.4Pf, 50V, 0402; Capacitance Multicomp Pro 84W8011
CAP, 2.4PF, 50V, 0402; Capacitance:2.4pF; Voltage Rating:50V; Product Range:MCRF Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

CAP, 2.4PF, 50V, 0402; Capacitance:2.4pF; Voltage Rating:50V; Product Range:MCRF Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site
Cap, 2.4Pf, 50V, 0402, Reel; Capacitance Multicomp Pro - 03AC2964 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.4Pf, 50V, 0402, Reel; Capacitance Multicomp Pro
03AC2964
Cap, 2.4Pf, 50V, 0402, Reel; Capacitance Multicomp Pro 03AC2964
CAP, 2.4PF, 50V, 0402, REEL; Capacitance:2.4pF; Voltage Rating:50V; Product Range:MCRF Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 2.4PF, 50V, 0402, REEL; Capacitance:2.4pF; Voltage Rating:50V; Product Range:MCRF Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 84W8011
Product Name Cap, 2.4Pf, 50V, 0402; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 2.40E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101122U075AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1200 microF
View Details
4 suppliers