The Capacitance Multicomp Pro, part number 84W7999, is a multilayer ceramic capacitor with a capacitance of 1pF and a voltage rating of 50V. It is housed in a compact 0402 (1005 metric) case style, making it suitable for applications where space is a constraint. The capacitor features a tolerance of ±0.1pF, ensuring high precision in electronic circuits. It operates effectively within a temperature range of -55°C to +125°C, which allows for versatility in various environmental conditions. This component is compliant with RoHS standards, indicating it is free from hazardous substances. The capacitor is designed for high-frequency applications, providing low equivalent series resistance (ESR) and high quality (Q) performance, making it ideal for telecommunications and RF modules.
CAP, 1PF, 50V, 0402; Capacitance:1pF; Voltage Rating:50V; Product Range:MCRF Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 84W7999 |
| Product Name | Cap, 1Pf, 50V, 0402; Capacitance Multicomp Pro |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Operating Temperature | ? to 125 C (? to 257 F) |
| Capacitance Range | 1.00E-6 microF |