multicomp PRO Cap, 0.6Pf, 50V, 0402; Capacitance Multicomp Pro MCRF15N0R6B500CT

Description
CAP, 0.6PF, 50V, 0402; Capacitance:0.6pF; Voltage Rating:50V; Product Range:MCRF Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes
Datasheet
Description
CAP, 0.6PF, 50V, 0402; Capacitance:0.6pF; Voltage Rating:50V; Product Range:MCRF Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.6Pf, 50V, 0402; Capacitance Multicomp Pro - 84W7995 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.6Pf, 50V, 0402; Capacitance Multicomp Pro
84W7995
Cap, 0.6Pf, 50V, 0402; Capacitance Multicomp Pro 84W7995
CAP, 0.6PF, 50V, 0402; Capacitance:0.6pF; Voltage Rating:50V; Product Range:MCRF Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

CAP, 0.6PF, 50V, 0402; Capacitance:0.6pF; Voltage Rating:50V; Product Range:MCRF Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 84W7995
Product Name Cap, 0.6Pf, 50V, 0402; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 6.00E-7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101822T050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers