multicomp PRO Rf Adaptor, 4.1/9.5 Jack To 7/16 Plug; Convert From Coax Type Multicomp Pro MCRF0016

Description
RF ADAPTOR, 4.1/9.5 JACK TO 7/16 PLUG; Convert From Coax Type:4.1 / 9.5 Mini DIN; Convert From Gender:Jack; Convert To Coax Type:7/16 DIN; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RF ADAPTOR, 4.1/9.5 JACK TO 7/16 PLUG; Convert From Coax Type:4.1 / 9.5 Mini DIN; Convert From Gender:Jack; Convert To Coax Type:7/16 DIN; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Adaptor, 4.1/9.5 Jack To 7/16 Plug; Convert From Coax Type Multicomp Pro - 06AC3310 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adaptor, 4.1/9.5 Jack To 7/16 Plug; Convert From Coax Type Multicomp Pro
06AC3310
Rf Adaptor, 4.1/9.5 Jack To 7/16 Plug; Convert From Coax Type Multicomp Pro 06AC3310
RF ADAPTOR, 4.1/9.5 JACK TO 7/16 PLUG; Convert From Coax Type:4.1 / 9.5 Mini DIN; Convert From Gender:Jack; Convert To Coax Type:7/16 DIN; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

RF ADAPTOR, 4.1/9.5 JACK TO 7/16 PLUG; Convert From Coax Type:4.1 / 9.5 Mini DIN; Convert From Gender:Jack; Convert To Coax Type:7/16 DIN; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 06AC3310
Product Name Rf Adaptor, 4.1/9.5 Jack To 7/16 Plug; Convert From Coax Type Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1367730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type 7-16 Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
UHF Male to Double Banana Plug, Adapter - 9413 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type UHF
Gender Male / Plug
View Details
Coaxial Adapters - 7809F3 - Maury Microwave
Specs
Gender Female / Jack
Frequency 40.000 GHz
View Details