RF ADAPTOR, 4.1/9.5 JACK TO 7/16 JACK; Convert From Coax Type:4.1 / 9.5 Mini DIN; Convert From Gender:Jack; Convert To Coax Type:7/16 DIN; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 06AC3309 |
| Product Name | Rf Adaptor, 4.1/9.5 Jack To 7/16 Jack; Convert From Coax Type Multicomp Pro |
| Gender | Female / Jack |