RF ADAPTOR, 7/16 DIN JACK-4.3/10 PLUG; Convert From Coax Type:7/16 DIN; Convert From Gender:Jack; Convert To Coax Type:4.3/10; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 91Y7411 |
| Product Name | Rf Adaptor, 7/16 Din Jack-4.3/10 Plug; Convert From Coax Type Multicomp Pro |
| Gender | Male / Plug |