RF ADAPTOR, 4.3/10 PLUG-N JACK, 6GHZ; Convert From Coax Type:4.3/10; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 91Y7406 |
| Product Name | Rf Adaptor, 4.3/10 Plug-N Jack, 6Ghz; Convert From Coax Type Multicomp Pro |
| Gender | Female / Jack |