RF ADAPTOR, R/A, 4.3/10 PLUG-4.3/10 JACK; Convert From Coax Type:4.3/10; Convert From Gender:Plug; Convert To Coax Type:4.3/10; Convert To Gender:Jack; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
RF ADAPTOR R/A 4.3/10 PLUG-4.3/10 JACK
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors |
| Product Number | 91Y7405 | 09AK5326 |
| Product Name | Rf Adaptor, R/a, 4.3/10 Plug-4.3/10 Jack; Convert From Coax Type Multicomp Pro | Rf Adaptor R/a 4.3/10 Plug-4.3/10 Jack Multicomp |
| Gender | Female / Jack |