RF ADAPTOR, 4.3/10 JACK-4.3/10 JACK; Convert From Coax Type:4.3/10; Convert From Gender:Jack; Convert To Coax Type:4.3/10; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 91Y7402 |
| Product Name | Rf Adaptor, 4.3/10 Jack-4.3/10 Jack; Convert From Coax Type Multicomp Pro |
| Gender | Female / Jack |