multicomp PRO Rf Coaxial, N, Plug, 50 Ohm, Cable; Connector Type Multicomp Pro MCRF-NM-600

Description
RF COAXIAL, N, PLUG, 50 OHM, CABLE; Connector Type:N Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Compress ion; Impedance:50ohm; Coaxial Cable Types:LMR-600; Contact Material:Brass; Frequency Max:7GHz RoHS Compliant: Yes
Datasheet
Description
RF COAXIAL, N, PLUG, 50 OHM, CABLE; Connector Type:N Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Compress ion; Impedance:50ohm; Coaxial Cable Types:LMR-600; Contact Material:Brass; Frequency Max:7GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coaxial, N, Plug, 50 Ohm, Cable; Connector Type Multicomp Pro - 06AC3302 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, N, Plug, 50 Ohm, Cable; Connector Type Multicomp Pro
06AC3302
Rf Coaxial, N, Plug, 50 Ohm, Cable; Connector Type Multicomp Pro 06AC3302
RF COAXIAL, N, PLUG, 50 OHM, CABLE; Connector Type:N Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Compress ion; Impedance:50ohm; Coaxial Cable Types:LMR-600; Contact Material:Brass; Frequency Max:7GHz RoHS Compliant: Yes

RF COAXIAL, N, PLUG, 50 OHM, CABLE; Connector Type:N Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Compression; Impedance:50ohm; Coaxial Cable Types:LMR-600; Contact Material:Brass; Frequency Max:7GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 06AC3302
Product Name Rf Coaxial, N, Plug, 50 Ohm, Cable; Connector Type Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-047-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
M39029 Connectors, Size 8 Socket 75 ohm - 190941 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
Coaxial Adapters - 1123687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; TNC
Gender Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1053182-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers