multicomp PRO Rf Coaxial, N, Plug, 50 Ohm, Cable; Connector Type Multicomp Pro MCRF-NM-400PL

Description
RF COAXIAL, N, PLUG, 50 OHM, CABLE; Connector Type:N Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Compress ion; Impedance:50ohm; Coaxial Cable Types:LMR-400LLPL; Contact Material:Brass; Frequency Max:7GHz RoHS Compliant: Yes
Datasheet
Description
RF COAXIAL, N, PLUG, 50 OHM, CABLE; Connector Type:N Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Compress ion; Impedance:50ohm; Coaxial Cable Types:LMR-400LLPL; Contact Material:Brass; Frequency Max:7GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coaxial, N, Plug, 50 Ohm, Cable; Connector Type Multicomp Pro - 06AC3301 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, N, Plug, 50 Ohm, Cable; Connector Type Multicomp Pro
06AC3301
Rf Coaxial, N, Plug, 50 Ohm, Cable; Connector Type Multicomp Pro 06AC3301
RF COAXIAL, N, PLUG, 50 OHM, CABLE; Connector Type:N Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Compress ion; Impedance:50ohm; Coaxial Cable Types:LMR-400LLPL; Contact Material:Brass; Frequency Max:7GHz RoHS Compliant: Yes

RF COAXIAL, N, PLUG, 50 OHM, CABLE; Connector Type:N Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Compression; Impedance:50ohm; Coaxial Cable Types:LMR-400LLPL; Contact Material:Brass; Frequency Max:7GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 06AC3301
Product Name Rf Coaxial, N, Plug, 50 Ohm, Cable; Connector Type Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051001-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Cable Connectors - NC2-MG-T50P-4 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
BNC (M) St. Connector for RG58 Cable - ET-BMS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
View Details