multicomp PRO Rf Coaxial, 7/16, Plug, 50 Ohm, Cable; Connector Type Multicomp Pro MCRF-DM-400

Description
RF COAXIAL, 7/16, PLUG, 50 OHM, CABLE; Connector Type:7/16 Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Compress ion; Impedance:50ohm; Coaxial Cable Types:AA-6146, CBL-CU400, Eupen 213RTS, LMR-400, RG-8, WBC400 RoHS Compliant: Yes
Datasheet
Description
RF COAXIAL, 7/16, PLUG, 50 OHM, CABLE; Connector Type:7/16 Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Compress ion; Impedance:50ohm; Coaxial Cable Types:AA-6146, CBL-CU400, Eupen 213RTS, LMR-400, RG-8, WBC400 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coaxial, 7/16, Plug, 50 Ohm, Cable; Connector Type Multicomp Pro - 06AC3293 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, 7/16, Plug, 50 Ohm, Cable; Connector Type Multicomp Pro
06AC3293
Rf Coaxial, 7/16, Plug, 50 Ohm, Cable; Connector Type Multicomp Pro 06AC3293
RF COAXIAL, 7/16, PLUG, 50 OHM, CABLE; Connector Type:7/16 Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Compress ion; Impedance:50ohm; Coaxial Cable Types:AA-6146, CBL-CU400, Eupen 213RTS, LMR-400, RG-8, WBC400 RoHS Compliant: Yes

RF COAXIAL, 7/16, PLUG, 50 OHM, CABLE; Connector Type:7/16 Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Compression; Impedance:50ohm; Coaxial Cable Types:AA-6146, CBL-CU400, Eupen 213RTS, LMR-400, RG-8, WBC400 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 06AC3293
Product Name Rf Coaxial, 7/16, Plug, 50 Ohm, Cable; Connector Type Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1222173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details
Coaxial Connector (RF) Adapters - 1508-1248-ND - DigiKey
Specs
Gender Female / Jack
Mounting Panel Mount
View Details
3 suppliers
Cable Connectors - NCS-FB-086-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190508 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details