multicomp PRO Enclosure, Heat Sink, Aluminium, Silver; Enclosure Type Multicomp MCREBS220

Description
ENCLOSURE, HEAT SINK, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:29.97mm; External Width - Metric:108.5mm; External Depth - Metric:220mm; IP Rating:-; Body Color:Silver RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HEAT SINK, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:29.97mm; External Width - Metric:108.5mm; External Depth - Metric:220mm; IP Rating:-; Body Color:Silver RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Heat Sink, Aluminium, Silver; Enclosure Type Multicomp - 94M8291 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Heat Sink, Aluminium, Silver; Enclosure Type Multicomp
94M8291
Enclosure, Heat Sink, Aluminium, Silver; Enclosure Type Multicomp 94M8291
ENCLOSURE, HEAT SINK, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:29.97mm; External Width - Metric:108.5mm; External Depth - Metric:220mm; IP Rating:-; Body Color:Silver RoHS Compliant: Yes

ENCLOSURE, HEAT SINK, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:29.97mm; External Width - Metric:108.5mm; External Depth - Metric:220mm; IP Rating:-; Body Color:Silver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 94M8291
Product Name Enclosure, Heat Sink, Aluminium, Silver; Enclosure Type Multicomp
Length 1.18 inch (29.97 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details