multicomp PRO Res, Thick Film, 9M1, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro MCRE000261

Description
RES, THICK FILM, 9M1, 1%, 0.05W, 0201, REEL; Resistance:9.1Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 9M1, 1%, 0.05W, 0201, REEL; Resistance:9.1Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 9M1, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro - 94W3170 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9M1, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro
94W3170
Res, Thick Film, 9M1, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro 94W3170
RES, THICK FILM, 9M1, 1%, 0.05W, 0201, REEL; Resistance:9.1Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 9M1, 1%, 0.05W, 0201, REEL; Resistance:9.1Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94W3170
Product Name Res, Thick Film, 9M1, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details