multicomp PRO Res, Thick Film, 8M2, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro MCRE000260

Description
RES, THICK FILM, 8M2, 1%, 0.05W, 0201, REEL; Resistance:8.2Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case Style:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Description
RES, THICK FILM, 8M2, 1%, 0.05W, 0201, REEL; Resistance:8.2Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case Style:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 8M2, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro - 94W3169 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8M2, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro
94W3169
Res, Thick Film, 8M2, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro 94W3169
RES, THICK FILM, 8M2, 1%, 0.05W, 0201, REEL; Resistance:8.2Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case Style:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, THICK FILM, 8M2, 1%, 0.05W, 0201, REEL; Resistance:8.2Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case Style:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94W3169
Product Name Res, Thick Film, 8M2, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0603
Resistance Range 8.20E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details