multicomp PRO Res, Thick Film, 6M2, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro MCRE000257

Description
RES, THICK FILM, 6M2, 1%, 0.05W, 0201, REEL; Resistance:6.2Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 6M2, 1%, 0.05W, 0201, REEL; Resistance:6.2Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 6M2, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro - 94W3166 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6M2, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro
94W3166
Res, Thick Film, 6M2, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro 94W3166
RES, THICK FILM, 6M2, 1%, 0.05W, 0201, REEL; Resistance:6.2Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6M2, 1%, 0.05W, 0201, REEL; Resistance:6.2Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94W3166
Product Name Res, Thick Film, 6M2, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details