multicomp PRO Surface Mount Thick Film Resistor, Mcre Series, 4.7 Mohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro MCRE000254

Description
Surface Mount Thick Film Resistor, MCRE Series, 4.7 Mohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCRE Series, 4.7 Mohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcre Series, 4.7 Mohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro - 07W4353 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcre Series, 4.7 Mohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro
07W4353
Surface Mount Thick Film Resistor, Mcre Series, 4.7 Mohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro 07W4353
Surface Mount Thick Film Resistor, MCRE Series, 4.7 Mohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCRE Series, 4.7 Mohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcre Series, 4.7 Mohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro - 27W1120 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcre Series, 4.7 Mohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro
27W1120
Surface Mount Thick Film Resistor, Mcre Series, 4.7 Mohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro 27W1120
Surface Mount Thick Film Resistor, MCRE Series, 4.7 Mohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCRE Series, 4.7 Mohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 4M7, 1%, 0.05W, 0201; Resistance Multicomp Pro - 94W5235 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M7, 1%, 0.05W, 0201; Resistance Multicomp Pro
94W5235
Res, Thick Film, 4M7, 1%, 0.05W, 0201; Resistance Multicomp Pro 94W5235
RES, THICK FILM, 4M7, 1%, 0.05W, 0201; Resistance:4.7Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case Style:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, THICK FILM, 4M7, 1%, 0.05W, 0201; Resistance:4.7Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case Style:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 07W4353 94W5235
Product Name Surface Mount Thick Film Resistor, Mcre Series, 4.7 Mohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro Res, Thick Film, 4M7, 1%, 0.05W, 0201; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0603
Standards and Certifications RoHS RoHS
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details