multicomp PRO Surface Mount Thick Film Resistor, Mcre Series, 3.3 Mohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro MCRE000250

Description
Surface Mount Thick Film Resistor, MCRE Series, 3.3 Mohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCRE Series, 3.3 Mohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcre Series, 3.3 Mohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro - 27W1116 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcre Series, 3.3 Mohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro
27W1116
Surface Mount Thick Film Resistor, Mcre Series, 3.3 Mohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro 27W1116
Surface Mount Thick Film Resistor, MCRE Series, 3.3 Mohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCRE Series, 3.3 Mohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcre Series, 3.3 Mohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro - 07W4349 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcre Series, 3.3 Mohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro
07W4349
Surface Mount Thick Film Resistor, Mcre Series, 3.3 Mohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro 07W4349
Surface Mount Thick Film Resistor, MCRE Series, 3.3 Mohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCRE Series, 3.3 Mohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W1116
Product Name Surface Mount Thick Film Resistor, Mcre Series, 3.3 Mohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details