multicomp PRO Surface Mount Thick Film Resistor, Mcre Series, 1.3 Mohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro MCRE000241

Description
Surface Mount Thick Film Resistor, MCRE Series, 1.3 Mohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCRE Series, 1.3 Mohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcre Series, 1.3 Mohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro - 27W1107 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcre Series, 1.3 Mohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro
27W1107
Surface Mount Thick Film Resistor, Mcre Series, 1.3 Mohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro 27W1107
Surface Mount Thick Film Resistor, MCRE Series, 1.3 Mohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCRE Series, 1.3 Mohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcre Series, 1.3 Mohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro - 07W4340 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcre Series, 1.3 Mohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro
07W4340
Surface Mount Thick Film Resistor, Mcre Series, 1.3 Mohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro 07W4340
Surface Mount Thick Film Resistor, MCRE Series, 1.3 Mohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCRE Series, 1.3 Mohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W1107
Product Name Surface Mount Thick Film Resistor, Mcre Series, 1.3 Mohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details