multicomp PRO Surface Mount Thick Film Resistor, Mcre Series, 1.2 Mohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro MCRE000240

Description
Surface Mount Thick Film Resistor, MCRE Series, 1.2 Mohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCRE Series, 1.2 Mohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcre Series, 1.2 Mohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro - 27W1106 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcre Series, 1.2 Mohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro
27W1106
Surface Mount Thick Film Resistor, Mcre Series, 1.2 Mohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro 27W1106
Surface Mount Thick Film Resistor, MCRE Series, 1.2 Mohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCRE Series, 1.2 Mohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcre Series, 1.2 Mohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro - 07W4339 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcre Series, 1.2 Mohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro
07W4339
Surface Mount Thick Film Resistor, Mcre Series, 1.2 Mohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro 07W4339
Surface Mount Thick Film Resistor, MCRE Series, 1.2 Mohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCRE Series, 1.2 Mohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W1106
Product Name Surface Mount Thick Film Resistor, Mcre Series, 1.2 Mohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details