multicomp PRO Surface Mount Thick Film Resistor, Mcre Series, 3.9 Ohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp MCRE000231

Description
Surface Mount Thick Film Resistor, MCRE Series, 3.9 ohm, 50 mW, - 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCRE Series, 3.9 ohm, 50 mW, - 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcre Series, 3.9 Ohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp - 27W1097 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcre Series, 3.9 Ohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp
27W1097
Surface Mount Thick Film Resistor, Mcre Series, 3.9 Ohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp 27W1097
Surface Mount Thick Film Resistor, MCRE Series, 3.9 ohm, 50 mW, - 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCRE Series, 3.9 ohm, 50 mW, - 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W1097
Product Name Surface Mount Thick Film Resistor, Mcre Series, 3.9 Ohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details