multicomp PRO Resistor Array, 0804, 100K; Resistance Multicomp Pro MCRE000219

Description
RESISTOR ARRAY, 0804, 100K; Resistance:100kohm; Product Range:-; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power Rating per Element:-; RoHS Compliant: Yes
Datasheet
Description
RESISTOR ARRAY, 0804, 100K; Resistance:100kohm; Product Range:-; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power Rating per Element:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Array, 0804, 100K; Resistance Multicomp Pro - 10R8883 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, 0804, 100K; Resistance Multicomp Pro
10R8883
Resistor Array, 0804, 100K; Resistance Multicomp Pro 10R8883
RESISTOR ARRAY, 0804, 100K; Resistance:100kohm; Product Range:-; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power Rating per Element:-; RoHS Compliant: Yes

RESISTOR ARRAY, 0804, 100K; Resistance:100kohm; Product Range:-; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power Rating per Element:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 10R8883
Product Name Resistor Array, 0804, 100K; Resistance Multicomp Pro
Configuration Single Resistor; Chip Array; Resistor, Capacitor Network
Mounting / Packaging 2010
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details