multicomp PRO Resistor Array, 0804, 47K; Resistance Multicomp Pro MCRE000218

Description
RESISTOR ARRAY, 0804, 47K; Resistance:47kohm; Product Range:-; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power Rating per Element:-; RoHS Compliant: Yes
Datasheet
Description
RESISTOR ARRAY, 0804, 47K; Resistance:47kohm; Product Range:-; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power Rating per Element:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Array, 0804, 47K; Resistance Multicomp Pro - 10R8882 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, 0804, 47K; Resistance Multicomp Pro
10R8882
Resistor Array, 0804, 47K; Resistance Multicomp Pro 10R8882
RESISTOR ARRAY, 0804, 47K; Resistance:47kohm; Product Range:-; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power Rating per Element:-; RoHS Compliant: Yes

RESISTOR ARRAY, 0804, 47K; Resistance:47kohm; Product Range:-; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power Rating per Element:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 10R8882
Product Name Resistor Array, 0804, 47K; Resistance Multicomp Pro
Configuration Single Resistor; Chip Array; Resistor, Capacitor Network
Mounting / Packaging 2010
Resistance Range 47000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers