multicomp PRO Resistor Array, 0804, 470R; Resistance Multicomp Pro MCRE000214

Description
RESISTOR ARRAY, 0804, 470R; Resistance:470ohm; Product Range:-; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power Rating per Element:-; RoHS Compliant: Yes
Datasheet
Description
RESISTOR ARRAY, 0804, 470R; Resistance:470ohm; Product Range:-; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power Rating per Element:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Array, 0804, 470R; Resistance Multicomp Pro - 10R8878 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, 0804, 470R; Resistance Multicomp Pro
10R8878
Resistor Array, 0804, 470R; Resistance Multicomp Pro 10R8878
RESISTOR ARRAY, 0804, 470R; Resistance:470ohm; Product Range:-; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power Rating per Element:-; RoHS Compliant: Yes

RESISTOR ARRAY, 0804, 470R; Resistance:470ohm; Product Range:-; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power Rating per Element:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 10R8878
Product Name Resistor Array, 0804, 470R; Resistance Multicomp Pro
Configuration Single Resistor; Chip Array; Resistor, Capacitor Network
Mounting / Packaging 2010
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details