multicomp PRO Resistor Array, 0804, 100R; Resistance Multicomp Pro MCRE000213

Description
RESISTOR ARRAY, 0804, 100R; Resistance:100ohm; Product Range:-; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power Rating per Element:-; RoHS Compliant: Yes
Datasheet
Description
RESISTOR ARRAY, 0804, 100R; Resistance:100ohm; Product Range:-; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power Rating per Element:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Array, 0804, 100R; Resistance Multicomp Pro - 10R8877 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, 0804, 100R; Resistance Multicomp Pro
10R8877
Resistor Array, 0804, 100R; Resistance Multicomp Pro 10R8877
RESISTOR ARRAY, 0804, 100R; Resistance:100ohm; Product Range:-; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power Rating per Element:-; RoHS Compliant: Yes

RESISTOR ARRAY, 0804, 100R; Resistance:100ohm; Product Range:-; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power Rating per Element:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Isolated, 100R, 1%, 25V, 0804, Reel; Resistance Multicomp Pro - 12AC1653 - Newark, An Avnet Company
Chicago, IL, United States
Res, Isolated, 100R, 1%, 25V, 0804, Reel; Resistance Multicomp Pro
12AC1653
Res, Isolated, 100R, 1%, 25V, 0804, Reel; Resistance Multicomp Pro 12AC1653
RES, ISOLATED, 100R, 1%, 25V, 0804, REEL; Resistance:100ohm; Product Range:-; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power Rating per RoHS Compliant: Yes

RES, ISOLATED, 100R, 1%, 25V, 0804, REEL; Resistance:100ohm; Product Range:-; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 10R8877 12AC1653
Product Name Resistor Array, 0804, 100R; Resistance Multicomp Pro Res, Isolated, 100R, 1%, 25V, 0804, Reel; Resistance Multicomp Pro
Configuration Single Resistor; Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 2010 2010
Resistance Range 100 ohms 100 ohms
Operating DC Voltage 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistor Networks, Arrays - CN2B4LTED100J - 1072718-CN2B4LTED100J - Win Source Electronics
Specs
Configuration Chip Array
View Details