multicomp PRO Surface Mount Thick Film Resistor, Mcre Series, 820 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro MCRE000210

Description
Surface Mount Thick Film Resistor, MCRE Series, 820 kohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCRE Series, 820 kohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcre Series, 820 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro - 07W4316 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcre Series, 820 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro
07W4316
Surface Mount Thick Film Resistor, Mcre Series, 820 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro 07W4316
Surface Mount Thick Film Resistor, MCRE Series, 820 kohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCRE Series, 820 kohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 820K, 0.05W, 1%, 0201; Resistance Multicomp Pro - 94W5203 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 820K, 0.05W, 1%, 0201; Resistance Multicomp Pro
94W5203
Resistor, 820K, 0.05W, 1%, 0201; Resistance Multicomp Pro 94W5203
RESISTOR, 820K, 0.05W, 1%, 0201; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, 820K, 0.05W, 1%, 0201; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 07W4316 94W5203
Product Name Surface Mount Thick Film Resistor, Mcre Series, 820 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro Resistor, 820K, 0.05W, 1%, 0201; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric]
Standards and Certifications RoHS RoHS
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details