multicomp PRO Surface Mount Thick Film Resistor, Mcre Series, 470 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro MCRE000204

Description
Surface Mount Thick Film Resistor, MCRE Series, 470 kohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCRE Series, 470 kohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcre Series, 470 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro - 07W4310 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcre Series, 470 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro
07W4310
Surface Mount Thick Film Resistor, Mcre Series, 470 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro 07W4310
Surface Mount Thick Film Resistor, MCRE Series, 470 kohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCRE Series, 470 kohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 470K, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro - 94W3129 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470K, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro
94W3129
Res, Thick Film, 470K, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro 94W3129
RES, THICK FILM, 470K, 1%, 0.05W, 0201, REEL; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 470K, 1%, 0.05W, 0201, REEL; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 470K, 1%, 0.05W, 0201; Resistance Multicomp Pro - 94W5197 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470K, 1%, 0.05W, 0201; Resistance Multicomp Pro
94W5197
Res, Thick Film, 470K, 1%, 0.05W, 0201; Resistance Multicomp Pro 94W5197
RES, THICK FILM, 470K, 1%, 0.05W, 0201; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, THICK FILM, 470K, 1%, 0.05W, 0201; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 07W4310 94W3129 94W5197
Product Name Surface Mount Thick Film Resistor, Mcre Series, 470 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro Res, Thick Film, 470K, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro Res, Thick Film, 470K, 1%, 0.05W, 0201; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Standards and Certifications RoHS RoHS RoHS
Category / Application General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622845-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C911J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details