multicomp PRO Surface Mount Thick Film Resistor, Mcre Series, 430 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro MCRE000203

Description
Surface Mount Thick Film Resistor, MCRE Series, 430 kohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCRE Series, 430 kohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcre Series, 430 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro - 07W4309 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcre Series, 430 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro
07W4309
Surface Mount Thick Film Resistor, Mcre Series, 430 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro 07W4309
Surface Mount Thick Film Resistor, MCRE Series, 430 kohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCRE Series, 430 kohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Mcre Series, 430 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro - 10R8867 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcre Series, 430 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro
10R8867
Surface Mount Chip Resistor, Thick Film, Mcre Series, 430 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro 10R8867
Surface Mount Chip Resistor, Thick Film, MCRE Series, 430 kohm, 50 mW, 1%, 25 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCRE Series, 430 kohm, 50 mW, 1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 430K, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro - 94W3128 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 430K, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro
94W3128
Res, Thick Film, 430K, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro 94W3128
RES, THICK FILM, 430K, 1%, 0.05W, 0201, REEL; Resistance:430kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 430K, 1%, 0.05W, 0201, REEL; Resistance:430kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 07W4309 94W3128
Product Name Surface Mount Thick Film Resistor, Mcre Series, 430 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro Res, Thick Film, 430K, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric]
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2567757P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details