multicomp PRO Surface Mount Thick Film Resistor, Mcre Series, 330 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro MCRE000200

Description
Surface Mount Thick Film Resistor, MCRE Series, 330 kohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCRE Series, 330 kohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcre Series, 330 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro - 07W4306 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcre Series, 330 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro
07W4306
Surface Mount Thick Film Resistor, Mcre Series, 330 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro 07W4306
Surface Mount Thick Film Resistor, MCRE Series, 330 kohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCRE Series, 330 kohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 330K, 0.05W, 1%, 0201; Resistance Multicomp Pro - 94W5195 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 330K, 0.05W, 1%, 0201; Resistance Multicomp Pro
94W5195
Resistor, 330K, 0.05W, 1%, 0201; Resistance Multicomp Pro 94W5195
RESISTOR, 330K, 0.05W, 1%, 0201; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, 330K, 0.05W, 1%, 0201; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 07W4306 94W5195
Product Name Surface Mount Thick Film Resistor, Mcre Series, 330 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro Resistor, 330K, 0.05W, 1%, 0201; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric]
Standards and Certifications RoHS RoHS
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details