multicomp PRO Surface Mount Thick Film Resistor, Mcre Series, 220 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro MCRE000196

Description
Surface Mount Thick Film Resistor, MCRE Series, 220 kohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCRE Series, 220 kohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcre Series, 220 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro - 07W4302 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcre Series, 220 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro
07W4302
Surface Mount Thick Film Resistor, Mcre Series, 220 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro 07W4302
Surface Mount Thick Film Resistor, MCRE Series, 220 kohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCRE Series, 220 kohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 220K, 0.05W, 1%, 0201; Resistance Multicomp Pro - 94W5191 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 220K, 0.05W, 1%, 0201; Resistance Multicomp Pro
94W5191
Resistor, 220K, 0.05W, 1%, 0201; Resistance Multicomp Pro 94W5191
RESISTOR, 220K, 0.05W, 1%, 0201; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, 220K, 0.05W, 1%, 0201; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site
Resistor, 220K, 0.05W, 1%, 0201, Full Reel; Resistance Multicomp Pro - 94W3121 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 220K, 0.05W, 1%, 0201, Full Reel; Resistance Multicomp Pro
94W3121
Resistor, 220K, 0.05W, 1%, 0201, Full Reel; Resistance Multicomp Pro 94W3121
RESISTOR, 220K, 0.05W, 1%, 0201, FULL REEL; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, 220K, 0.05W, 1%, 0201, FULL REEL; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 07W4302 94W5191 94W3121
Product Name Surface Mount Thick Film Resistor, Mcre Series, 220 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro Resistor, 220K, 0.05W, 1%, 0201; Resistance Multicomp Pro Resistor, 220K, 0.05W, 1%, 0201, Full Reel; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Standards and Certifications RoHS RoHS RoHS
Category / Application General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details