multicomp PRO Surface Mount Thick Film Resistor, Mcre Series, 200 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro MCRE000195

Description
Surface Mount Thick Film Resistor, MCRE Series, 200 kohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCRE Series, 200 kohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcre Series, 200 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro - 07W4301 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcre Series, 200 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro
07W4301
Surface Mount Thick Film Resistor, Mcre Series, 200 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro 07W4301
Surface Mount Thick Film Resistor, MCRE Series, 200 kohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCRE Series, 200 kohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 200K, 0.05W, 1%, 0201; Resistance Multicomp Pro - 94W5190 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 200K, 0.05W, 1%, 0201; Resistance Multicomp Pro
94W5190
Resistor, 200K, 0.05W, 1%, 0201; Resistance Multicomp Pro 94W5190
RESISTOR, 200K, 0.05W, 1%, 0201; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, 200K, 0.05W, 1%, 0201; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 07W4301 94W5190
Product Name Surface Mount Thick Film Resistor, Mcre Series, 200 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro Resistor, 200K, 0.05W, 1%, 0201; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric]
Standards and Certifications RoHS RoHS
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details