multicomp PRO Resistor, 160K, 0.05W, 1%, 0201; Resistance Multicomp Pro MCRE000193

Description
RESISTOR, 160K, 0.05W, 1%, 0201; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Description
RESISTOR, 160K, 0.05W, 1%, 0201; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, 160K, 0.05W, 1%, 0201; Resistance Multicomp Pro - 94W5188 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 160K, 0.05W, 1%, 0201; Resistance Multicomp Pro
94W5188
Resistor, 160K, 0.05W, 1%, 0201; Resistance Multicomp Pro 94W5188
RESISTOR, 160K, 0.05W, 1%, 0201; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, 160K, 0.05W, 1%, 0201; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 160K, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro - 94W3118 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 160K, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro
94W3118
Res, Thick Film, 160K, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro 94W3118
RES, THICK FILM, 160K, 1%, 0.05W, 0201, REEL; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 160K, 1%, 0.05W, 0201, REEL; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 94W5188 94W3118
Product Name Resistor, 160K, 0.05W, 1%, 0201; Resistance Multicomp Pro Res, Thick Film, 160K, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 160000 ohms 160000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details