multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcre Series, 120 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro MCRE000190

Description
Surface Mount Chip Resistor, Thick Film, MCRE Series, 120 kohm, 50 mW, 1%, 25 V RoHS Compliant: Yes
Description
Surface Mount Chip Resistor, Thick Film, MCRE Series, 120 kohm, 50 mW, 1%, 25 V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, MCRE Series, is a 120 kOhm resistor with a power rating of 50 mW and a tolerance of 1%. It operates at a maximum voltage of 25 V and is compliant with RoHS standards. This resistor is suitable for a variety of applications, including telecommunications equipment, automotive systems, and medical devices. The component features a compact 0201 size, making it ideal for space-constrained designs. It is constructed with a multilayer electrode design that ensures high reliability and compatibility with standard soldering processes. The operating temperature range is from -55°C to +125°C, providing versatility in different environmental conditions.

Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, MCRE Series, is a 120 kOhm resistor with a power rating of 50 mW and a tolerance of 1%. It operates at a maximum voltage of 25 V and is compliant with RoHS standards. This resistor is suitable for a variety of applications, including telecommunications equipment, automotive systems, and medical devices. The component features a compact 0201 size, making it ideal for space-constrained designs. It is constructed with a multilayer electrode design that ensures high reliability and compatibility with standard soldering processes. The operating temperature range is from -55°C to +125°C, providing versatility in different environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcre Series, 120 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro - 10R8854 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcre Series, 120 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro
10R8854
Surface Mount Chip Resistor, Thick Film, Mcre Series, 120 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro 10R8854
Surface Mount Chip Resistor, Thick Film, MCRE Series, 120 kohm, 50 mW, 1%, 25 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCRE Series, 120 kohm, 50 mW, 1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcre Series, 120 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro - 07W4296 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcre Series, 120 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro
07W4296
Surface Mount Thick Film Resistor, Mcre Series, 120 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro 07W4296
Surface Mount Thick Film Resistor, MCRE Series, 120 kohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCRE Series, 120 kohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 120K, 0.05W, 1%, 0201; Resistance Multicomp Pro - 94W5185 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 120K, 0.05W, 1%, 0201; Resistance Multicomp Pro
94W5185
Resistor, 120K, 0.05W, 1%, 0201; Resistance Multicomp Pro 94W5185
RESISTOR, 120K, 0.05W, 1%, 0201; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, 120K, 0.05W, 1%, 0201; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 10R8854 94W5185
Product Name Surface Mount Chip Resistor, Thick Film, Mcre Series, 120 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro Resistor, 120K, 0.05W, 1%, 0201; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric]
Standards and Certifications RoHS RoHS
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567525P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0016 ohms
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers