multicomp PRO Res, Thick Film, 56K, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro MCRE000182

Description
RES, THICK FILM, 56K, 1%, 0.05W, 0201, REEL; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 56K, 1%, 0.05W, 0201, REEL; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 56K, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro - 94W3107 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56K, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro
94W3107
Res, Thick Film, 56K, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro 94W3107
RES, THICK FILM, 56K, 1%, 0.05W, 0201, REEL; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 56K, 1%, 0.05W, 0201, REEL; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 56K, 1%, 0.05W, 0201; Resistance Multicomp Pro - 94W5177 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56K, 1%, 0.05W, 0201; Resistance Multicomp Pro
94W5177
Res, Thick Film, 56K, 1%, 0.05W, 0201; Resistance Multicomp Pro 94W5177
RES, THICK FILM, 56K, 1%, 0.05W, 0201; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, THICK FILM, 56K, 1%, 0.05W, 0201; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Mcre Series, 56 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro - 07W4288 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcre Series, 56 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro
07W4288
Surface Mount Thick Film Resistor, Mcre Series, 56 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro 07W4288
Surface Mount Thick Film Resistor, MCRE Series, 56 kohm, 50 mW, - 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCRE Series, 56 kohm, 50 mW, - 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 94W3107 94W5177 07W4288
Product Name Res, Thick Film, 56K, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro Res, Thick Film, 56K, 1%, 0.05W, 0201; Resistance Multicomp Pro Surface Mount Thick Film Resistor, Mcre Series, 56 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD); 0201; 0603
Resistance Range 56000 ohms 56000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details