multicomp PRO Resistor, 36K, 0.05W, 1%, 0201, Full Reel; Resistance Multicomp Pro MCRE000177

Description
RESISTOR, 36K, 0.05W, 1%, 0201, FULL REEL; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 36K, 0.05W, 1%, 0201, FULL REEL; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 36K, 0.05W, 1%, 0201, Full Reel; Resistance Multicomp Pro - 94W3102 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 36K, 0.05W, 1%, 0201, Full Reel; Resistance Multicomp Pro
94W3102
Resistor, 36K, 0.05W, 1%, 0201, Full Reel; Resistance Multicomp Pro 94W3102
RESISTOR, 36K, 0.05W, 1%, 0201, FULL REEL; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, 36K, 0.05W, 1%, 0201, FULL REEL; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Mcre Series, 36 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro - 07W4283 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcre Series, 36 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro
07W4283
Surface Mount Thick Film Resistor, Mcre Series, 36 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro 07W4283
Surface Mount Thick Film Resistor, MCRE Series, 36 kohm, 50 mW, - 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCRE Series, 36 kohm, 50 mW, - 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 94W3102 07W4283
Product Name Resistor, 36K, 0.05W, 1%, 0201, Full Reel; Resistance Multicomp Pro Surface Mount Thick Film Resistor, Mcre Series, 36 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD); 0201; 0603
Resistance Range 36000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details